EPCOS AG Film Capacitors B32912A3154K000

Description
0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3968-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3968-ND
Film Capacitors 495-3968-ND
0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.15UF Capacitor
62-B32912A3154K000
0.15UF Capacitor 62-B32912A3154K000
CAP FILM 0.15UF 10% 760VDC RAD Product overview: B32912A3154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3154K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.15UF 10% 760VDC RAD Product overview: B32912A3154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.15Μf, 10%, Pp; Capacitance Epcos - 42Y0127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 10%, Pp; Capacitance Epcos
42Y0127
Cap, 0.15Μf, 10%, Pp; Capacitance Epcos 42Y0127
CAP, 0.15µF, 10%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

CAP, 0.15µF, 10%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32912A3154K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3154K000
Film Capacitors B32912A3154K000
CAP FILM 0.15UF 10% 760VDC RAD

CAP FILM 0.15UF 10% 760VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3968-ND 62-B32912A3154K000 42Y0127 B32912A3154K000
Product Name Film Capacitors 0.15UF Capacitor Cap, 0.15Μf, 10%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers