The Capacitor Polypropylene PP Film, part number 07P7443, features a capacitance of 0.1 µF and a rated voltage of 330V with a tolerance of ±20%. It is designed for EMI suppression applications and is classified as X1 for interference suppression in "across the line" applications. The capacitor is constructed with a polypropylene dielectric and has a plastic case that meets UL 94 V-0 flammability standards. It operates effectively at a maximum temperature of 110°C and is RoHS compliant, ensuring it is free from hazardous substances. The capacitor is available with lead-free tinned terminals and can be delivered in bulk or taped formats for automated assembly. This component is suitable for high voltage applications and offers good self-healing properties, making it a reliable choice for various electronic projects.
CAPACITOR POLYPROPYLENE PP FILM, 0.1UF, 330V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Safety Capacitors 0.1uF 330volts 20% X1
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 07P7443 | B32912A3104M |
| Product Name | Capacitor Polypropylene Pp Film, 0.1Uf, 330V, 20%, Radial; Dielectric Type Epcos | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |