CAP FILM 6800PF 20% 440VAC RAD Product overview: B32911A4682M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A4682M000 can be used for catalog matching and distributor lookup.
6800pF Film Capacitor 440V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 20% 440VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32911A4682M000 | 495-3965-ND | B32911A4682M000 |
| Product Name | 6800PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Capacitance Range | 0.0068 microF | 0.0068 microF | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |