Manufacturer: EPCOS (TDK)
Win Source Part Number: 766737-B32911A4102M0
Series: B32911
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Features: X1 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 440V
Applications: EMI, RFI Suppression
Capacitance: 1000pF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Part Status: Obsolete(EOL)
Categories: Capacitors
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
1000pF Film Capacitor 440V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 20% 440VAC RAD Product overview: B32911A4102M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A4102M000 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 20% 440VAC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 766737-B32911A4102M000 | 495-3958-ND | 62-B32911A4102M000 | B32911A4102M000 |
| Product Name | Film Capacitors - B32911A4102M000 | Film Capacitors | 1000PF Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 440 volts | 440 volts | 440 volts |