EPCOS AG 0.033uF Capacitor B32911A3333M189

Description
Cap Film Suppression X1 0.033uF 760VDC/330VAC PP 20% (13 X 6 X 12mm) Radial 10mm 110°C T/R Product overview: B32911A3333M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3333M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.033uF 760VDC/330VAC PP 20% (13 X 6 X 12mm) Radial 10mm 110°C T/R Product overview: B32911A3333M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3333M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.033uF Capacitor
62-B32911A3333M189
0.033uF Capacitor 62-B32911A3333M189
Cap Film Suppression X1 0.033uF 760VDC/330VAC PP 20% (13 X 6 X 12mm) Radial 10mm 110°C T/R Product overview: B32911A3333M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3333M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.033uF 760VDC/330VAC PP 20% (13 X 6 X 12mm) Radial 10mm 110°C T/R Product overview: B32911A3333M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3333M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-76634-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76634-2-ND
Film Capacitors 495-76634-2-ND
0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-76634-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76634-1-ND
Film Capacitors 495-76634-1-ND
0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32911A3333M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32911A3333M189
Film Capacitors B32911A3333M189
CAP FILM 0.033UF 20% 760VDC RAD

CAP FILM 0.033UF 20% 760VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32911A3333M189
CAP FILM 0.033UF 20% 760VDC RAD

CAP FILM 0.033UF 20% 760VDC RAD

Supplier's Site
Cap, 0.033Uf, Class X1, 330V, Rad Rohs Compliant Epcos - 82AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, Class X1, 330V, Rad Rohs Compliant Epcos
82AH6937
Cap, 0.033Uf, Class X1, 330V, Rad Rohs Compliant Epcos 82AH6937
CAP, 0.033UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

CAP, 0.033UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32911A3333M189 495-76634-2-ND B32911A3333M189 B32911A3333M189 82AH6937
Product Name 0.033uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.033Uf, Class X1, 330V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT) Tape Reel
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details