10000pF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1223184-B32911A3103M
Category: Capacitors>Film Capacitors
Series: B3291*A/B3 - X1 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 330V
Voltage Rating - DC: 760V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-3236,B32911A3103
CAP, 0.01µF, 20%, PP; Capacitance:10000pF;
CAP FILM 10000PF 20% 760VDC RAD
CAP FILM 10000PF 20% 760VDC RAD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3236-ND | 1223184-B32911A3103M000 | 42Y0124 | B32911A3103M000 | B32911A3103M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.01Μf, 20%, Pp; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |