Manufacturer: EPCOS (TDK)
Win Source Part Number: 772303-B32794D3205K
Series: B32794
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 300V
Voltage Rating - DC: 700V
Applications: DC Link, DC Filtering; EMI, RFI Suppression
Capacitance: 2μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 15.6 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
Height - Seated (Maximum): 0.748" (19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
CAP FILM 2UF 10% 700VDC RADIAL Product overview: B32794D3205K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32794D3205K can be used for catalog matching and distributor lookup.
2µF Film Capacitor 300V 700V Polypropylene (PP), Metallized Radial
CAP FILM 2UF 10% 700VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 772303-B32794D3205K | 62-B32794D3205K | 495-4137-ND | B32794D3205K |
| Product Name | Film Capacitors - B32794D3205K | 2UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 700 volts | 700 volts | 700 volts |