EPCOS AG 2UF Capacitor B32794D3205JZ9

Description
CAP FILM 2UF 5% 700VDC RADIAL Product overview: B32794D3205JZ9 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32794D3205JZ9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP FILM 2UF 5% 700VDC RADIAL Product overview: B32794D3205JZ9 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32794D3205JZ9 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2UF Capacitor - 62-B32794D3205JZ9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2UF Capacitor
62-B32794D3205JZ9
2UF Capacitor 62-B32794D3205JZ9
CAP FILM 2UF 5% 700VDC RADIAL Product overview: B32794D3205JZ9 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32794D3205JZ9 can be used for catalog matching and distributor lookup.

CAP FILM 2UF 5% 700VDC RADIAL Product overview: B32794D3205JZ9 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32794D3205JZ9 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Film Capacitors - 998749-B32794D3205JZ9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
998749-B32794D3205JZ9
Capacitors - Film Capacitors 998749-B32794D3205JZ9
Win Source Part Number: 998749-B32794D3205JZ 9 Category: Capacitors>Film Capacitors Series: B32794 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 700V Applications: DC Link, DC Filtering; EMI, RFI Suppression Height - Seated (Max): 0.748" (19.00mm) Standard Package: 1 Capacitance: 2 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 15.6 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B32794D3205J Z 9 Product Status: Obsolete

Win Source Part Number: 998749-B32794D3205JZ9
Category: Capacitors>Film Capacitors
Series: B32794
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 700V
Applications: DC Link, DC Filtering; EMI, RFI Suppression
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 1
Capacitance: 2 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 15.6 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B32794D3205J Z 9
Product Status: Obsolete

Buy Now
Capacitors - Film Capacitors B32794D3205JZ9
CAP FILM 2UF 5% 700VDC RADIAL

CAP FILM 2UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32794D3205JZ9 998749-B32794D3205JZ9 B32794D3205JZ9
Product Name 2UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2 microF 2 microF 2 microF
WVDC 700 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106PHC250K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details