50µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 50UF, 800V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 50UF 10% 800VDC RADIAL
CAP FILM 50UF 800VDC RDL 4 LEAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32778Z8506K000-ND | 39AH0289 | B32778Z8506K000 | B32778Z8506K000 |
| Product Name | Film Capacitors | Cap, 50Uf, 800V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |