CAP FILM 50UF 5% 800VDC RADIAL Product overview: B32778H9506J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778H9506J000 can be used for catalog matching and distributor lookup.
50µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 50UF 5% 800VDC RADIAL
CAP FILM 50UF 5% 800VDC RADIAL
CAP FILM 50UF 5% 800VDC RADIAL
CAP, 50UF, 900V, FILM, RADIAL; Capacitance:50µF; Voltage Rating:900V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32778H9506J000 | 495-77227-ND | B32778H9506J000 | B32778H9506J000 | B32778H9506J000 | 79AC5478 |
| Product Name | 50UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 50Uf, 900V, Film, Radial; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; RadialRoHS Compliant: Yes | |
| RoHS Compliant | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |
| WVDC | 800 volts | 800 volts | 800 volts | 900 volts |