EPCOS AG Film Capacitors B32778H5506K000

Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76664-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76664-ND
Film Capacitors 495-76664-ND
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
50UF Capacitor
62-B32778H5506K000
50UF Capacitor 62-B32778H5506K000
CAP FILM 50UF 10% 500VDC RADIAL Product overview: B32778H5506K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778H5506K000 can be used for catalog matching and distributor lookup.

CAP FILM 50UF 10% 500VDC RADIAL Product overview: B32778H5506K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778H5506K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 50Uf, 450V, Film, Radial; Capacitance Epcos - 79AC5476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Uf, 450V, Film, Radial; Capacitance Epcos
79AC5476
Cap, 50Uf, 450V, Film, Radial; Capacitance Epcos 79AC5476
CAP, 50UF, 450V, FILM, RADIAL; Capacitance:50µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 50UF, 450V, FILM, RADIAL; Capacitance:50µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32778H5506K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32778H5506K000
Capacitors - Film Capacitors B32778H5506K000
CAP FILM 50UF 10% 500VDC RADIAL

CAP FILM 50UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitors - B32778H5506K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778H5506K000
Film Capacitors B32778H5506K000
CAP FILM 50UF 10% 500VDC RADIAL

CAP FILM 50UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76664-ND 62-B32778H5506K000 79AC5476 B32778H5506K000 B32778H5506K000
Product Name Film Capacitors 50UF Capacitor Cap, 50Uf, 450V, Film, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details