EPCOS AG Film Capacitors B32778H0306K000

Description
30µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
30µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76673-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76673-ND
Film Capacitors 495-76673-ND
30µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - B32778H0306K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32778H0306K000
Capacitors - Film Capacitors B32778H0306K000
CAP FILM 30UF 10% 920VDC RADIAL

CAP FILM 30UF 10% 920VDC RADIAL

Supplier's Site
Film Capacitors - B32778H0306K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778H0306K000
Film Capacitors B32778H0306K000
CAP FILM 30UF 10% 920VDC RADIAL

CAP FILM 30UF 10% 920VDC RADIAL

Supplier's Site Datasheet
Cap, 30Uf, 1.1Kv, Film, Radial; Capacitance Epcos - 79AC5474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Uf, 1.1Kv, Film, Radial; Capacitance Epcos
79AC5474
Cap, 30Uf, 1.1Kv, Film, Radial; Capacitance Epcos 79AC5474
CAP, 30UF, 1.1KV, FILM, RADIAL; Capacitance:30µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 30UF, 1.1KV, FILM, RADIAL; Capacitance:30µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76673-ND B32778H0306K000 B32778H0306K000 79AC5474
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 30Uf, 1.1Kv, Film, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Capacitors - 2002-106PHC400K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers