DC/DC Filter, DC link
Cap Film 35uF 900V PP 10%( 57.5 X 30 X 45mm) Radial 52.5mm 0.0077 Ohm 105°C Bulk Product overview: B32778G9356K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35uF, 900V, 0.0077 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35uF, 900V, 0.0077 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G9356K000 can be used for catalog matching and distributor lookup.
35µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 35UF 900VDC RAD 4 LEAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32778G9356K000 | 62-B32778G9356K000 | B32778G9356K000-ND | B32778G9356K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 35uF 900V 0.0077 Ohm Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 35 microF | 35 microF | 35 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |