EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G8606K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32778G8606K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32778G8606K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G8606K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Singapore, Singapore
60uF 800V 0.0051 Ohm Capacitor
62-B32778G8606K000
60uF 800V 0.0051 Ohm Capacitor 62-B32778G8606K000
Cap Film 60uF 800V PP 10%( 57.5 X 35 X 50mm) Radial 52.5mm 0.0051 Ohm 105°C Bulk Product overview: B32778G8606K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60uF, 800V, 0.0051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60uF, 800V, 0.0051 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G8606K000 can be used for catalog matching and distributor lookup.

Cap Film 60uF 800V PP 10%( 57.5 X 35 X 50mm) Radial 52.5mm 0.0051 Ohm 105°C Bulk Product overview: B32778G8606K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60uF, 800V, 0.0051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60uF, 800V, 0.0051 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G8606K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3941-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3941-ND
Film Capacitors 495-3941-ND
60µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

60µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1022815-B32778G8606K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1022815-B32778G8606K000
Capacitors - Film Capacitors 1022815-B32778G8606K000
Win Source Part Number: 1022815-B32778G8606K 000 Category: Capacitors>Film Capacitors Series: B3277* - MKP DC-Link Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: DC Link, DC Filtering Height - Seated (Max): 1.969" (50.00mm) Standard Package: 27 Capacitance: 60 µF Tolerance: ±10% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 3 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: -B32778G8606K,495-39 41,B32778G8606K

Win Source Part Number: 1022815-B32778G8606K000
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 27
Capacitance: 60 µF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: -B32778G8606K,495-3941,B32778G8606K

Buy Now Datasheet
Capacitor, Film, Pp, 60Uf, 800V, Rad; Dielectric Type Epcos - 63R8451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 60Uf, 800V, Rad; Dielectric Type Epcos
63R8451
Capacitor, Film, Pp, 60Uf, 800V, Rad; Dielectric Type Epcos 63R8451
CAPACITOR, FILM, PP, 60UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 60UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32778G8606K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778G8606K000
Film Capacitors B32778G8606K000
CAP FILM 60UF 10% 800VDC RADIAL

CAP FILM 60UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32778G8606K000
CAP FILM 60UF 800VDC RAD 4 LEAD

CAP FILM 60UF 800VDC RAD 4 LEAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32778G8606K000 62-B32778G8606K000 495-3941-ND 1022815-B32778G8606K000 63R8451 B32778G8606K000 B32778G8606K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 60uF 800V 0.0051 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 60Uf, 800V, Rad; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 60 microF 60 microF 60 microF 60 microF 60 microF 60 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1274-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers