Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Cap Film 50uF 800V PP 10%( 57.5 X 30 X 45mm) 52.5mm 0.0063 Ohm 105°C Bulk Product overview: B32778G8506K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 800V, 0.0063 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 800V, 0.0063 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G8506K000 can be used for catalog matching and distributor lookup.
50µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 50UF 10% 800VDC RADIAL
CAP FILM 50UF 10% 800VDC RADIAL
CAP FILM 50UF 800VDC RAD 4 LEAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32778G8506K000 | 495-4807-ND | B32778G8506K000 | B32778G8506K000 | B32778G8506K000 | |
| Product Name | Connectors,Interconnects | 50uF 800V 0.0063 Ohm Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 50 microF | 50 microF | 50 microF | 50 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 125 volts | 800 volts | 800 volts | 800 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |