DC/DC Filter, DC link
Cap Film 110uF 450V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0039 Ohm 105°C Bulk Product overview: B32778G4117K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110uF, 450V, 0.0039 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110uF, 450V, 0.0039 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G4117K000 can be used for catalog matching and distributor lookup.
110µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
CAP FILM 110UF 450VDC RAD 4 LEAD
CAP FILM 110UF 450VDC RAD 4 LEAD
CAPACITOR, FILM, PP, 110UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 110UF 10% 450VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32778G4117K000 | 62-B32778G4117K000 | 495-3944-ND | B32778G4117K000 | B32778G4117K000 | 80Y2263 | B32778G4117K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 110uF 450V 0.0039 Ohm Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor, Film, Pp, 110Uf, 450V, Rad; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |