EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G0306K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32778G0306K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32778G0306K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32778G0306K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Singapore, Singapore
30uF 1100V 0.0082 Ohm Capacitor
62-B32778G0306K000
30uF 1100V 0.0082 Ohm Capacitor 62-B32778G0306K000
Cap Film 30uF 1100V PP 10%( 57.5 X 30 X 45mm) Radial 52.5mm 0.0082 Ohm 105°C Bulk Product overview: B32778G0306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 1100V, 0.0082 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 1100V, 0.0082 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G0306K000 can be used for catalog matching and distributor lookup.

Cap Film 30uF 1100V PP 10%( 57.5 X 30 X 45mm) Radial 52.5mm 0.0082 Ohm 105°C Bulk Product overview: B32778G0306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 1100V, 0.0082 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 1100V, 0.0082 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G0306K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4836-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4836-ND
Film Capacitors 495-4836-ND
30µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

30µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 964032-B32778G0306K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
964032-B32778G0306K000
Capacitors - Film Capacitors 964032-B32778G0306K000
Win Source Part Number: 964032-B32778G0306K0 00 Category: Capacitors>Film Capacitors Series: B3277* - MKP DC-Link Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 1100V (1.1kV) Applications: DC Link, DC Filtering Height - Seated (Max): 1.772" (45.00mm) Standard Package: 70 Capacitance: 30 µF Tolerance: ±10% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 5 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm) Alternative Parts (Cross-Reference): B32776G8306K; B32778G306K; B32776G4306K000; UNL6W30K-F; B32796G3306K; B32778G1276K000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32778G306K-ND,495-4 836,B32778G 306K,B32778G306K

Win Source Part Number: 964032-B32778G0306K000
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1100V (1.1kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 70
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
Alternative Parts (Cross-Reference): B32776G8306K; B32778G306K; B32776G4306K000; UNL6W30K-F; B32796G3306K; B32778G1276K000;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32778G306K-ND,495-4836,B32778G 306K,B32778G306K

Buy Now Datasheet
Film Capacitors - B32778G0306K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32778G0306K000
Film Capacitors B32778G0306K000
CAP FILM 30UF 10% 1.1KVDC RADIAL

CAP FILM 30UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32778G0306K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778G0306K000
Film Capacitors B32778G0306K000
CAP FILM 30UF 10% 1.1KVDC RADIAL

CAP FILM 30UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32778G0306K000 62-B32778G0306K000 495-4836-ND 964032-B32778G0306K000 B32778G0306K000 B32778G0306K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 30uF 1100V 0.0082 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers