EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776T4166K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776T4166K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776T4166K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776T4166K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-4572-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4572-ND
Film Capacitors 495-4572-ND
16µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

16µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
16uF 450V 0.013 Ohm Capacitor
62-B32776T4166K000
16uF 450V 0.013 Ohm Capacitor 62-B32776T4166K000
Cap Film 16uF 450V PP 10%( 41.5 X 24 X 19mm) Radial 37.5mm 0.013 Ohm 105°C Bulk Product overview: B32776T4166K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16uF, 450V, 0.013 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16uF, 450V, 0.013 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776T4166K000 can be used for catalog matching and distributor lookup.

Cap Film 16uF 450V PP 10%( 41.5 X 24 X 19mm) Radial 37.5mm 0.013 Ohm 105°C Bulk Product overview: B32776T4166K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16uF, 450V, 0.013 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16uF, 450V, 0.013 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776T4166K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 16Μf, 450V, 10%, Pp; Capacitance Epcos - 03AC8821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Μf, 450V, 10%, Pp; Capacitance Epcos
03AC8821
Cap, 16Μf, 450V, 10%, Pp; Capacitance Epcos 03AC8821
CAP, 16µF, 450V, 10%, PP; Capacitance:16µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 16µF, 450V, 10%, PP; Capacitance:16µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32776T4166K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32776T4166K000
Film Capacitors B32776T4166K000
CAP FILM 16UF 10% 450VDC RADIAL

CAP FILM 16UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32776T4166K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776T4166K000
Capacitors - Film Capacitors B32776T4166K000
CAP FILM 16UF 10% 450VDC RADIAL

CAP FILM 16UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32776T4166K000 495-4572-ND 62-B32776T4166K000 03AC8821 B32776T4166K000 B32776T4166K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 16uF 450V 0.013 Ohm Capacitor Cap, 16Μf, 450V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 16 microF 16 microF 16 microF 16 microF 16 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details