10µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 10% 630VDC RADIAL
CAP, 10UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 10UF 10% 630VDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75565-ND | B32776P6106K000 | 108731120 | B32776P6106K000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |