27µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 27UF 10% 700VDC RADIAL
CAP FILM 27UF 10% 700VDC RADIAL
CAP, 27UF, 800V, FILM, RADIAL; Capacitance:27µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76666-ND | B32776H8276K000 | B32776H8276K000 | 79AC5473 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 27Uf, 800V, Film, Radial; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |