EPCOS AG Film Capacitors B32776H0156K000

Description
15µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76672-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76672-ND
Film Capacitors 495-76672-ND
15µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - B32776H0156K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776H0156K000
Capacitors - Film Capacitors B32776H0156K000
CAP FILM 15UF 10% 920VDC RADIAL

CAP FILM 15UF 10% 920VDC RADIAL

Supplier's Site
Film Capacitors - B32776H0156K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32776H0156K000
Film Capacitors B32776H0156K000
CAP FILM 15UF 10% 920VDC RADIAL

CAP FILM 15UF 10% 920VDC RADIAL

Supplier's Site Datasheet
Cap, 15Uf, 1.1Kv, Film, Radial; Capacitance Epcos - 79AC5472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 1.1Kv, Film, Radial; Capacitance Epcos
79AC5472
Cap, 15Uf, 1.1Kv, Film, Radial; Capacitance Epcos 79AC5472
CAP, 15UF, 1.1KV, FILM, RADIAL; Capacitance:15µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 15UF, 1.1KV, FILM, RADIAL; Capacitance:15µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76672-ND B32776H0156K000 B32776H0156K000 79AC5472
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 15Uf, 1.1Kv, Film, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details