12µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 12UF 10% 920VDC RADIAL
CAP, 12UF, 1.1KV, FILM, RADIAL; Capacitance:12µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
CAP FILM 12UF 10% 920VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76671-ND | B32776H0126K000 | 79AC5471 | B32776H0126K000 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 12Uf, 1.1Kv, Film, Radial; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |