EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776G8306K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776G8306K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776G8306K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776G8306K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3940-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3940-ND
Film Capacitors 495-3940-ND
30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32776G8306K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32776G8306K000
Film Capacitors B32776G8306K000
CAP FILM 30UF 10% 800VDC RADIAL

CAP FILM 30UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 30Uf, 700V, Rad; Dielectric Type Epcos - 42Y0120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 30Uf, 700V, Rad; Dielectric Type Epcos
42Y0120
Cap, Film, Pp, 30Uf, 700V, Rad; Dielectric Type Epcos 42Y0120
CAP, FILM, PP, 30UF, 700V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, FILM, PP, 30UF, 700V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32776G8306K000 495-3940-ND B32776G8306K000 42Y0120
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Cap, Film, Pp, 30Uf, 700V, Rad; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB122KSP1 - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
5 suppliers
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details