DC/DC Filter, DC link
30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 30UF 5% 800VDC RADIAL
| TDK Corporation | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G8306J000 | 495-4841-ND | B32776G8306J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 30 microF | 30 microF | 30 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |