DC/DC Filter, DC link
Cap Film 15uF 800V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 0.0096 Ohm 105°C Bulk Product overview: B32776G8156K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 800V, 0.0096 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 800V, 0.0096 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776G8156K000 can be used for catalog matching and distributor lookup.
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 15UF 10% 800VDC RADIAL
CAP FILM 15UF 800VDC RAD 4 LEAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G8156K000 | 62-B32776G8156K000 | 495-3939-ND | B32776G8156K000 | B32776G8156K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 15uF 800V 0.0096 Ohm Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |