Film capacitors for DC link applications, this part is a 4-pin, 37.5 mm lead spacing variant with 1.2 mm lead diameter, rated for operation up to 105 °C case temperature and constructed with a polypropylene dielectric in a UL 94 V-0 plastic case sealed with epoxy resin. It supports capacitance values up to 480 μF, features low losses, high current capability, and is RoHS-compatible with lead-free tinned wire terminals. The series complies with the IEC 60068-1:2013 climatic category 40/105/56.
DC/DC Filter, DC link
35µF Film Capacitor 575V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 35UF 575VDC RAD 4 LEAD Product overview: B32776G5356K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776G5356K000 can be used for catalog matching and distributor lookup.
CAP FILM 35UF 575VDC RAD 4 LEAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G5356K000 | B32776G5356K000-ND | 62-B32776G5356K000 | B32776G5356K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 35UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |