DC/DC Filter, DC link
Win Source Part Number: 1017296-B32776G4506K
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.673" (42.50mm)
Standard Package: 110
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.634" L x 1.102" W (41.50mm x 28.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: -B32776G4506K,495-39
50µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Cap Film 50uF 450V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 0.0043 Ohm 105°C Bulk Product overview: B32776G4506K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 450V, 0.0043 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 450V, 0.0043 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776G4506K000 can be used for catalog matching and distributor lookup.
CAP FILM 50UF 10% 450VDC RADIAL
CAP FILM 50UF 10% 450VDC RADIAL
CAP, FILM, PP, 50UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G4506K000 | 1017296-B32776G4506K000 | 495-3943-ND | 62-B32776G4506K000 | B32776G4506K000 | B32776G4506K000 | 42Y0119 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Film Capacitors | 50uF 450V 0.0043 Ohm Capacitor | Film Capacitors | Film Capacitors | Cap, Film, Pp, 50Uf, 450V, Rad; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |