DC/DC Filter, DC link
Cap Film 12uF 1300V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 0.0081 Ohm 105°C Bulk Product overview: B32776G1126K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 1300V, 0.0081 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 1300V, 0.0081 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776G1126K000 can be used for catalog matching and distributor lookup.
12µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial
CAP FILM 12UF 1.3KVDC RAD 4 LEAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G1126K000 | 62-B32776G1126K000 | 495-B32776G1126K000-ND | B32776G1126K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 12uF 1300V 0.0081 Ohm Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |