DC/DC Filter, DC link
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
25µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Cap Film 25uF 800V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 0.0064 Ohm 105°C Bulk Product overview: B32776E8256K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 800V, 0.0064 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 800V, 0.0064 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E8256K000 can be used for catalog matching and distributor lookup.
CAP FILM 25UF 10% 800VDC RADIAL
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776E8256K000 | B32776E8256K000-ND | 62-B32776E8256K000 | B32776E8256K000 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Connectors,Interconnects | Film Capacitors | 25uF 800V 0.0064 Ohm Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 25 microF | 0.2200 microF | 25 microF | 25 microF | |
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) |