EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E8146K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776E8146K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776E8146K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E8146K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Film Capacitors - B32776E8146K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32776E8146K000-ND
Film Capacitors B32776E8146K000-ND
14µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

14µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
14uF 800V 0.0115 Ohm Capacitor
62-B32776E8146K000
14uF 800V 0.0115 Ohm Capacitor 62-B32776E8146K000
Cap Film 14uF 800V PP 10%( 41.5 X 18 X 32.5mm) Radial 37.5mm 0.0115 Ohm 105°C Bulk Product overview: B32776E8146K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14uF, 800V, 0.0115 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14uF, 800V, 0.0115 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E8146K000 can be used for catalog matching and distributor lookup.

Cap Film 14uF 800V PP 10%( 41.5 X 18 X 32.5mm) Radial 37.5mm 0.0115 Ohm 105°C Bulk Product overview: B32776E8146K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14uF, 800V, 0.0115 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14uF, 800V, 0.0115 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E8146K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32776E8146K000
CAP FILM 14UF 10% 800VDC RADIAL

CAP FILM 14UF 10% 800VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32776E8146K000 B32776E8146K000-ND 62-B32776E8146K000 B32776E8146K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Connectors,Interconnects Film Capacitors 14uF 800V 0.0115 Ohm Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 14 microF 14 microF 14 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105MWR250K - Richardson RFPD
Specs
Technology Film Capacitors
View Details
4 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details