TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E5456K000

Description
DC/DC Filter, DC link
Request a Quote
Description
DC/DC Filter, DC link
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B32776E5456K000 is a metallized polypropylene (MKP) DC link film capacitor in a 28.0 x 42.5 x 42.0 mm case with two parallel wire leads spaced 37.5 mm apart and 1.0 mm diameter, rated for 450 V DC operating voltage and 500 V DC overvoltage, with a capacitance of 45 μF and a capacitance tolerance of ±10%. It has a maximum ripple current of 21.0 A at 70 °C and 10 kHz, a typical ESR of 4.4 mΩ, an ESL of 32 nH, and a dissipation factor of 2.1 × 10⁻³ at 70 °C. The capacitor operates up to 105 °C case temperature and meets climatic category IEC 60068-1:2013 40/105/56. It features a UL 94 V-0 plastic case and epoxy resin seal, lead-free tinned terminals, and is RoHS-compatible.

Datasheet Summary
Powered by GS/AI

The B32776E5456K000 is a metallized polypropylene (MKP) DC link film capacitor in a 28.0 x 42.5 x 42.0 mm case with two parallel wire leads spaced 37.5 mm apart and 1.0 mm diameter, rated for 450 V DC operating voltage and 500 V DC overvoltage, with a capacitance of 45 μF and a capacitance tolerance of ±10%. It has a maximum ripple current of 21.0 A at 70 °C and 10 kHz, a typical ESR of 4.4 mΩ, an ESL of 32 nH, and a dissipation factor of 2.1 × 10⁻³ at 70 °C. The capacitor operates up to 105 °C case temperature and meets climatic category IEC 60068-1:2013 40/105/56. It features a UL 94 V-0 plastic case and epoxy resin seal, lead-free tinned terminals, and is RoHS-compatible.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776E5456K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776E5456K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E5456K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - B32776E5456K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32776E5456K000-ND
Film Capacitors B32776E5456K000-ND
45µF Film Capacitor 575V Polypropylene (PP), Metallized Radial

45µF Film Capacitor 575V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
45UF Capacitor
62-B32776E5456K000
45UF Capacitor 62-B32776E5456K000
CAP FILM 45UF 10% 575VDC RADIAL Product overview: B32776E5456K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 45UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E5456K000 can be used for catalog matching and distributor lookup.

CAP FILM 45UF 10% 575VDC RADIAL Product overview: B32776E5456K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 45UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E5456K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32776E5456K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776E5456K000
Capacitors - Film Capacitors B32776E5456K000
CAP FILM 45UF 10% 575VDC RADIAL

CAP FILM 45UF 10% 575VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32776E5456K000 B32776E5456K000-ND 62-B32776E5456K000 B32776E5456K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 45UF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 45 microF 45 microF 45 microF 45 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers