EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E4306K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776E4306K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776E4306K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E4306K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Singapore, Singapore
30uF 450V 0.0073 Ohm Capacitor
62-B32776E4306K000
30uF 450V 0.0073 Ohm Capacitor 62-B32776E4306K000
Cap Film 30uF 450V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 0.0073 Ohm 105°C Bulk Product overview: B32776E4306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 450V, 0.0073 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 450V, 0.0073 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E4306K000 can be used for catalog matching and distributor lookup.

Cap Film 30uF 450V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 0.0073 Ohm 105°C Bulk Product overview: B32776E4306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 450V, 0.0073 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 450V, 0.0073 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E4306K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32776E4306K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32776E4306K000-ND
Film Capacitors B32776E4306K000-ND
30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32776E4306K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776E4306K000
Capacitors - Film Capacitors B32776E4306K000
CAP FILM 30UF 10% 450VDC RADIAL

CAP FILM 30UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32776E4306K000 62-B32776E4306K000 B32776E4306K000-ND B32776E4306K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 30uF 450V 0.0073 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details