CAP FILM 3UF 10% 800VDC RADIAL Product overview: B32774X8305K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774X8305K000 can be used for catalog matching and distributor lookup.
3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 3UF 10% 800VDC RADIAL
CAP, 3UF, 800V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 3UF 10% 800VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32774X8305K000 | 495-B32774X8305K000-ND | B32774X8305K000 | 39AH0284 | B32774X8305K000 |
| Product Name | 3UF Capacitor | Film Capacitors | Film Capacitors | Cap, 3Uf, 800V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | |
| WVDC | 800 volts | 800 volts |