Win Source Part Number: 1352246-B32774X1505K
Category: Capacitors - Film Capacitors
Series: B32774X
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1200V (1.2kV)
Size / Dimension: 1.240" L x 0.866" W (31.50mm x 22.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.437" (36.50mm)
Standard Package: 196
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 9.5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
CAP FILM 5UF 10% 1.2KVDC RADIAL
CAP, 5UF, 1.2KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 5UF 10% 1.2KVDC RADIAL
CAP FILM 5UF 10% 1.2KVDC RADIAL
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1352246-B32774X1505K000 | 495-B32774X1505K000-ND | B32774X1505K000 | 39AH0281 | B32774X1505K000 | B32774X1505K000 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 5Uf, 1.2Kv, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 1200 volts | 1200 volts | 1200 volts |