EPCOS AG Film Capacitors B32774H4106K000

Description
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76663-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76663-ND
Film Capacitors 495-76663-ND
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 10Uf, 450V, Film, Radial; Capacitance Epcos - 79AC5469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 450V, Film, Radial; Capacitance Epcos
79AC5469
Cap, 10Uf, 450V, Film, Radial; Capacitance Epcos 79AC5469
CAP, 10UF, 450V, FILM, RADIAL; Capacitance:10µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32774H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 10UF, 450V, FILM, RADIAL; Capacitance:10µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32774H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32774H4106K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32774H4106K000
Capacitors - Film Capacitors B32774H4106K000
CAP FILM 10UF 10% 450VDC RADIAL

CAP FILM 10UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - B32774H4106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32774H4106K000
Film Capacitors B32774H4106K000
CAP FILM 10UF 10% 450VDC RADIAL

CAP FILM 10UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76663-ND 79AC5469 B32774H4106K000 B32774H4106K000
Product Name Film Capacitors Cap, 10Uf, 450V, Film, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers