DC/DC Filter, DC link
Win Source Part Number: 1199035-B32774D4505K
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 588
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 21.1 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4828,B32774D4505
Cap Film 5uF 450V PP 10%( 31.5 X 11 X 21mm) Radial 27.5mm 0.0211 Ohm 105°C Bulk Product overview: B32774D4505K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 450V, 0.0211 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 450V, 0.0211 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D4505K000 can be used for catalog matching and distributor lookup.
5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Film Capacitor, B32774 Series, 5 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
CAP FILM 5UF 10% 450VDC RADIAL
CAP FILM 5UF 10% 450VDC RADIAL
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D4505K000 | 1199035-B32774D4505K000 | 62-B32774D4505K000 | 495-4828-ND | 42Y0113 | B32774D4505K000 | B32774D4505K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | 5uF 450V 0.0211 Ohm Capacitor | Film Capacitors | Film Capacitor, B32774 Series, 5 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |