EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D4226K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32774D4226K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32774D4226K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D4226K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3942-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3942-ND
Film Capacitors 495-3942-ND
22µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

22µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Film, Pp, 22Uf, 450V, Rad; Dielectric Type Epcos - 42Y0112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 22Uf, 450V, Rad; Dielectric Type Epcos
42Y0112
Cap, Film, Pp, 22Uf, 450V, Rad; Dielectric Type Epcos 42Y0112
CAP, FILM, PP, 22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, FILM, PP, 22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32774D4226K000
CAP FILM 22UF 10% 450VDC RADIAL

CAP FILM 22UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - B32774D4226K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32774D4226K000
Film Capacitors B32774D4226K000
CAP FILM 22UF 10% 450VDC RADIAL

CAP FILM 22UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32774D4226K000 495-3942-ND 42Y0112 B32774D4226K000 B32774D4226K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, Film, Pp, 22Uf, 450V, Rad; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers