EPCOS AG Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes B32774D4106K000

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Active Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Active Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Active Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Packaging: Bulk
Part Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
 - BAL99E6327HTSA1 - Rochester Electronics
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details