DC/DC Filter, DC link
Cap Film 5uF 1300V PP 10%( 31.5 X 22 X 36.5mm) Radial 27.5mm 0.0098 Ohm 105°C Bulk Product overview: B32774D1505K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 1300V, 0.0098 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 1300V, 0.0098 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1505K000 can be used for catalog matching and distributor lookup.
5µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial
CAP FILM 5UF 10% 1.3KVDC RADIAL
CAP FILM 5UF 10% 1.3KVDC RADIAL
CAP, FILM, PP, 5UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D1505K000 | 62-B32774D1505K000 | 495-3930-ND | B32774D1505K000 | B32774D1505K000 | 42Y0110 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 5uF 1300V 0.0098 Ohm Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Film, Pp, 5Uf, 1.1Kv, Rad; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |