EPCOS AG 3uF 1300V 0.016 Ohm Capacitor B32774D1305K

Description
Cap Film 3uF 1300V PP 10%( 31.5 X 18 X 27.5mm) Radial 27.5mm 0.016 Ohm 105°C Bulk Product overview: B32774D1305K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 1300V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 1300V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1305K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 3uF 1300V PP 10%( 31.5 X 18 X 27.5mm) Radial 27.5mm 0.016 Ohm 105°C Bulk Product overview: B32774D1305K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 1300V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 1300V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1305K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3uF 1300V 0.016 Ohm Capacitor
62-B32774D1305K
3uF 1300V 0.016 Ohm Capacitor 62-B32774D1305K
Cap Film 3uF 1300V PP 10%( 31.5 X 18 X 27.5mm) Radial 27.5mm 0.016 Ohm 105°C Bulk Product overview: B32774D1305K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 1300V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 1300V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1305K can be used for catalog matching and distributor lookup.

Cap Film 3uF 1300V PP 10%( 31.5 X 18 X 27.5mm) Radial 27.5mm 0.016 Ohm 105°C Bulk Product overview: B32774D1305K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 1300V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 1300V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1305K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32774D1305K - 737126-B32774D1305K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32774D1305K
737126-B32774D1305K
Film Capacitors - B32774D1305K 737126-B32774D1305K
Manufacturer: EPCOS (TDK) Win Source Part Number: 737126-B32774D1305K Manufacturer Homepage: www.epcos.com Reference case: DIP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 737126-B32774D1305K
Manufacturer Homepage: www.epcos.com
Reference case: DIP
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32774D1305K 737126-B32774D1305K
Product Name 3uF 1300V 0.016 Ohm Capacitor Film Capacitors - B32774D1305K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers