DC/DC Filter, DC link
2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1147254-B32774D0205K
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1100V (1.1kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 525
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 26.3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.240" L x 0.492" W (31.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32774D0205K,495-483
CAP FILM 2UF 10% 1.1KVDC RADIAL
CAP FILM 2UF 10% 1.1KVDC RADIAL
CAP, FILM, PP, 2UF, 920V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
| TDK Corporation | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D0205K000 | 495-4482-ND | 1147254-B32774D0205K000 | B32774D0205K000 | B32774D0205K000 | 42Y0105 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Pp, 2Uf, 920V, Rad; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |