CAP FILM 35UF 5% 550VDC RADIAL Product overview: B32758G7356J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G7356J000 can be used for catalog matching and distributor lookup.
CAP FILM 35UF 5% 550VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32758G7356J000 | B32758G7356J000 |
| Product Name | 35UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 35 microF | 35 microF |
| WVDC | 550 volts |