EPCOS AG Film Capacitors B32758G4156K000

Description
15µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77292-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77292-ND
Film Capacitors 495-77292-ND
15µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
15UF Capacitor
62-B32758G4156K000
15UF Capacitor 62-B32758G4156K000
CAP FILM 15UF 10% 800VDC RADIAL Product overview: B32758G4156K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G4156K000 can be used for catalog matching and distributor lookup.

CAP FILM 15UF 10% 800VDC RADIAL Product overview: B32758G4156K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G4156K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Film Capacitors
B32758G4156K000
Film Capacitors B32758G4156K000
Film Capacitors 800VDC 15uF 10% MKP L/S=52.5mm

Film Capacitors 800VDC 15uF 10% MKP L/S=52.5mm

Buy Now Datasheet
Capacitors - Film Capacitors - B32758G4156K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32758G4156K000
Capacitors - Film Capacitors B32758G4156K000
CAP FILM 15UF 10% 800VDC RADIAL

CAP FILM 15UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitors - B32758G4156K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32758G4156K000
Film Capacitors B32758G4156K000
CAP FILM 15UF 10% 800VDC RADIAL

CAP FILM 15UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Cap, 15Uf, 400Vac, Film, Radial Box; Capacitance Epcos - 79AC5465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 400Vac, Film, Radial Box; Capacitance Epcos
79AC5465
Cap, 15Uf, 400Vac, Film, Radial Box; Capacitance Epcos 79AC5465
CAP, 15UF, 400VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32758 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 15UF, 400VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32758 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77292-ND 62-B32758G4156K000 B32758G4156K000 B32758G4156K000 B32758G4156K000 79AC5465
Product Name Film Capacitors 15UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 15Uf, 400Vac, Film, Radial Box; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details