CAP FILM 20UF 10% 580VDC RADIAL Product overview: B32758G3206K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G3206K000 can be used for catalog matching and distributor lookup.
20µF Film Capacitor 310V 580V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 20UF 10% 580VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32758G3206K000 | 495-B32758G3206K000-ND | B32758G3206K000 |
| Product Name | 20UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| WVDC | 580 volts | 580 volts |