CAP FILM 10UF 5% 580VDC RADIAL Product overview: B32756G3106J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G3106J000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-B32756G3106J000 |
| Product Name | 10UF Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 10 microF |