CAP DC LINK MKP 2.5UF 600V BOX
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B32714P6255K000-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Polypropylene |