MKP DC FILTERING - 1000VDC, 8F 1
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B32714H0805K000-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |