EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A2104J000

Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32686A2104J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32686A2104J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A2104J000
Very high pulse, Resonant circuit, Snubber

Very high pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - 495-7282-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7282-ND
Film Capacitors 495-7282-ND
0.1µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
0.1uF 2000V Capacitor - 62-B32686A2104J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uF 2000V Capacitor
62-B32686A2104J000
0.1uF 2000V Capacitor 62-B32686A2104J000
Cap Film 0.1uF 2000V PP 5%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 110°C Bulk Product overview: B32686A2104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A2104J000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 2000V PP 5%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 110°C Bulk Product overview: B32686A2104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A2104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32686A2104J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32686A2104J000
Film Capacitors B32686A2104J000
CAP FILM 0.1UF 5% 2KVDC RADIAL

CAP FILM 0.1UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32686A2104J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32686A2104J000
Capacitors - Film Capacitors B32686A2104J000
CAP FILM 0.1UF 5% 2KVDC RADIAL

CAP FILM 0.1UF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32686A2104J000 495-7282-ND 62-B32686A2104J000 B32686A2104J000 B32686A2104J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.1uF 2000V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details