CAP FILM 1500PF 10% 2.5KVDC RAD Product overview: B32683A3152K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32683A3152K000 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 750V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 10% 2.5KVDC RAD
CAP FILM 1500PF 10% 2.5KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32683A3152K000 | 495-B32683A3152K000-ND | B32683A3152K000 | B32683A3152K000 |
| Product Name | 1500PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| WVAC | 2500 to ? volts | 750 volts | 750 volts |