CAP FILM 4700PF 5% 2KVDC RADIAL Product overview: B32683A2472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32683A2472J000 can be used for catalog matching and distributor lookup.
4700pF Film Capacitor 550V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 5% 2KVDC RADIAL
CAP FILM 4700PF 5% 2KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32683A2472J000 | 495-7337-ND | B32683A2472J000 | B32683A2472J000 |
| Product Name | 4700PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| WVAC | 2000 to ? volts | 550 volts | 550 volts |